Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR340RC02

Description
340 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
340 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR340RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR340RC02-ND
Chassis Mount Resistors RER70FR340RC02-ND
340 mOhms ±1% 20W Wirewound Chassis Mount Resistor

340 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.34 OHM 20W 1% AXIAL LUGS - RER70FR340RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.34 OHM 20W 1% AXIAL LUGS
RER70FR340RC02
RES 0.34 OHM 20W 1% AXIAL LUGS RER70FR340RC02
RES 0.34ohm 20W 1% AXIAL LUGS

RES 0.34ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR340RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR340RC02
Chassis Mount Resistors RER70FR340RC02
RES CHAS MNT 0.34 OHM 1% 20W

RES CHAS MNT 0.34 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR340RC02-ND RER70FR340RC02 RER70FR340RC02
Product Name Chassis Mount Resistors RES 0.34 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.3400 ohms 0.3400 ohms 0.3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details