Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR332RC02

Description
332 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
332 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR332RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR332RC02-ND
Chassis Mount Resistors RER70FR332RC02-ND
332 mOhms ±1% 20W Wirewound Chassis Mount Resistor

332 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 332m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER70FR332RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 332m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER70FR332RC02
Res Wirewound 332m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER70FR332RC02
Res Wirewound 332m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 332m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70FR332RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR332RC02
Chassis Mount Resistors RER70FR332RC02
RES CHAS MNT 0.332 OHM 1% 20W

RES CHAS MNT 0.332 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR332RC02-ND RER70FR332RC02 RER70FR332RC02
Product Name Chassis Mount Resistors Res Wirewound 332m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.3320 ohms 0.3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details