Vishay Intertechnology, Inc. RES 0.25 OHM 20W 1% AXIAL LUGS RER70FR250RCSL

Description
RES 0.25ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.25ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.25 OHM 20W 1% AXIAL LUGS - RER70FR250RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.25 OHM 20W 1% AXIAL LUGS
RER70FR250RCSL
RES 0.25 OHM 20W 1% AXIAL LUGS RER70FR250RCSL
RES 0.25ohm 20W 1% AXIAL LUGS

RES 0.25ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR250RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR250RCSL-ND
Chassis Mount Resistors RER70FR250RCSL-ND
250 mOhms ±1% 20W Wirewound Chassis Mount Resistor

250 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70FR250RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR250RCSL
Chassis Mount Resistors RER70FR250RCSL
RES CHAS MNT 0.25 OHM 1% 20W

RES CHAS MNT 0.25 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR250RCSL RER70FR250RCSL-ND RER70FR250RCSL
Product Name RES 0.25 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details