Vishay Intertechnology, Inc. RES 0.249 OHM 20W 1% AXIAL LUGS RER70FR249RCSL

Description
RES 0.249ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.249ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.249 OHM 20W 1% AXIAL LUGS - RER70FR249RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 20W 1% AXIAL LUGS
RER70FR249RCSL
RES 0.249 OHM 20W 1% AXIAL LUGS RER70FR249RCSL
RES 0.249ohm 20W 1% AXIAL LUGS

RES 0.249ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR249RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR249RCSL-ND
Chassis Mount Resistors RER70FR249RCSL-ND
249 mOhms ±1% 20W Wirewound Chassis Mount Resistor

249 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70FR249RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR249RCSL
Chassis Mount Resistors RER70FR249RCSL
RES CHAS MNT 0.249 OHM 1% 20W

RES CHAS MNT 0.249 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR249RCSL RER70FR249RCSL-ND RER70FR249RCSL
Product Name RES 0.249 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers