Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR191RCSL

Description
191 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
191 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR191RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR191RCSL-ND
Chassis Mount Resistors RER70FR191RCSL-ND
191 mOhms ±1% 20W Wirewound Chassis Mount Resistor

191 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.191 OHM 20W 1% AXIAL LUGS - RER70FR191RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.191 OHM 20W 1% AXIAL LUGS
RER70FR191RCSL
RES 0.191 OHM 20W 1% AXIAL LUGS RER70FR191RCSL
RES 0.191ohm 20W 1% AXIAL LUGS

RES 0.191ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR191RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR191RCSL
Chassis Mount Resistors RER70FR191RCSL
RES CHAS MNT 0.191 OHM 1% 20W

RES CHAS MNT 0.191 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR191RCSL-ND RER70FR191RCSL RER70FR191RCSL
Product Name Chassis Mount Resistors RES 0.191 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1910 ohms 0.1910 ohms 0.1910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details