Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR150RC02

Description
150 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR150RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR150RC02-ND
Chassis Mount Resistors RER70FR150RC02-ND
150 mOhms ±1% 20W Wirewound Chassis Mount Resistor

150 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 150m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER70FR150RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER70FR150RC02
Res Wirewound 150m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER70FR150RC02
Res Wirewound 150m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 150m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70FR150RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR150RC02
Chassis Mount Resistors RER70FR150RC02
RES CHAS MNT 0.15 OHM 1% 20W

RES CHAS MNT 0.15 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR150RC02-ND RER70FR150RC02 RER70FR150RC02
Product Name Chassis Mount Resistors Res Wirewound 150m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details