Vishay Intertechnology, Inc. RES 0.1 OHM 20W 1% AXIAL LUGS RER70FR100MCSL

Description
RES 0.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 20W 1% AXIAL LUGS - RER70FR100MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 20W 1% AXIAL LUGS
RER70FR100MCSL
RES 0.1 OHM 20W 1% AXIAL LUGS RER70FR100MCSL
RES 0.1ohm 20W 1% AXIAL LUGS

RES 0.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR100MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR100MCSL-ND
Chassis Mount Resistors RER70FR100MCSL-ND
100 mOhms ±1% 20W Wirewound Chassis Mount Resistor

100 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70FR100MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR100MCSL
Chassis Mount Resistors RER70FR100MCSL
RES CHAS MNT 0.1 OHM 1% 20W

RES CHAS MNT 0.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR100MCSL RER70FR100MCSL-ND RER70FR100MCSL
Product Name RES 0.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details