Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F97R6RCSL

Description
97.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
97.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F97R6RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F97R6RCSL-ND
Chassis Mount Resistors RER70F97R6RCSL-ND
97.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

97.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 97.6 OHM 20W 1% AXIAL LUGS - RER70F97R6RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 20W 1% AXIAL LUGS
RER70F97R6RCSL
RES 97.6 OHM 20W 1% AXIAL LUGS RER70F97R6RCSL
RES 97.6ohm 20W 1% AXIAL LUGS

RES 97.6ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F97R6RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F97R6RCSL
Chassis Mount Resistors RER70F97R6RCSL
RES CHAS MNT 97.6 OHM 1% 20W

RES CHAS MNT 97.6 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F97R6RCSL-ND RER70F97R6RCSL RER70F97R6RCSL
Product Name Chassis Mount Resistors RES 97.6 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1-1630012-7 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 56 ohms
View Details