Vishay Intertechnology, Inc. RES 95.3 OHM 20W 1% AXIAL LUGS RER70F95R3RC02

Description
RES 95.3ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 95.3ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 20W 1% AXIAL LUGS - RER70F95R3RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 20W 1% AXIAL LUGS
RER70F95R3RC02
RES 95.3 OHM 20W 1% AXIAL LUGS RER70F95R3RC02
RES 95.3ohm 20W 1% AXIAL LUGS

RES 95.3ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F95R3RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F95R3RC02-ND
Chassis Mount Resistors RER70F95R3RC02-ND
95.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

95.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F95R3RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F95R3RC02
Chassis Mount Resistors RER70F95R3RC02
RES CHAS MNT 95.3 OHM 1% 20W

RES CHAS MNT 95.3 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F95R3RC02 RER70F95R3RC02-ND RER70F95R3RC02
Product Name RES 95.3 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details