Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F93R1MCSL

Description
93.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
93.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F93R1MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F93R1MCSL-ND
Chassis Mount Resistors RER70F93R1MCSL-ND
93.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

93.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 93.1 OHM 20W 1% AXIAL LUGS - RER70F93R1MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 20W 1% AXIAL LUGS
RER70F93R1MCSL
RES 93.1 OHM 20W 1% AXIAL LUGS RER70F93R1MCSL
RES 93.1ohm 20W 1% AXIAL LUGS

RES 93.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F93R1MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F93R1MCSL
Chassis Mount Resistors RER70F93R1MCSL
RES CHAS MNT 93.1 OHM 1% 20W

RES CHAS MNT 93.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F93R1MCSL-ND RER70F93R1MCSL RER70F93R1MCSL
Product Name Chassis Mount Resistors RES 93.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details