Vishay Intertechnology, Inc. RES 9.09K OHM 20W 1% AXIAL LUGS RER70F9091RCSL

Description
RES 9.09Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 9.09Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 20W 1% AXIAL LUGS - RER70F9091RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 20W 1% AXIAL LUGS
RER70F9091RCSL
RES 9.09K OHM 20W 1% AXIAL LUGS RER70F9091RCSL
RES 9.09Kohm 20W 1% AXIAL LUGS

RES 9.09Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F9091RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F9091RCSL-ND
Chassis Mount Resistors RER70F9091RCSL-ND
9.09 kOhms ±1% 20W Wirewound Chassis Mount Resistor

9.09 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F9091RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F9091RCSL
Chassis Mount Resistors RER70F9091RCSL
RES CHAS MNT 9.09K OHM 1% 20W

RES CHAS MNT 9.09K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F9091RCSL RER70F9091RCSL-ND RER70F9091RCSL
Product Name RES 9.09K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details