Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F8R00RC02

Description
8 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F8R00RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F8R00RC02-ND
Chassis Mount Resistors RER70F8R00RC02-ND
8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 8 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER70F8R00RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER70F8R00RC02
Res Wirewound 8 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER70F8R00RC02
Res Wirewound 8 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 8 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F8R00RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F8R00RC02
Chassis Mount Resistors RER70F8R00RC02
RES CHAS MNT 8 OHM 1% 20W

RES CHAS MNT 8 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F8R00RC02-ND RER70F8R00RC02 RER70F8R00RC02
Product Name Chassis Mount Resistors Res Wirewound 8 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers