Vishay Intertechnology, Inc. RES 88.7 OHM 20W 1% AXIAL LUGS RER70F88R7RCSL

Description
RES 88.7ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 88.7ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7 OHM 20W 1% AXIAL LUGS - RER70F88R7RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 20W 1% AXIAL LUGS
RER70F88R7RCSL
RES 88.7 OHM 20W 1% AXIAL LUGS RER70F88R7RCSL
RES 88.7ohm 20W 1% AXIAL LUGS

RES 88.7ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F88R7RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F88R7RCSL-ND
Chassis Mount Resistors RER70F88R7RCSL-ND
88.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

88.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F88R7RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F88R7RCSL
Chassis Mount Resistors RER70F88R7RCSL
RES CHAS MNT 88.7 OHM 1% 20W

RES CHAS MNT 88.7 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F88R7RCSL RER70F88R7RCSL-ND RER70F88R7RCSL
Product Name RES 88.7 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 88.7 ohms 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details