Vishay Intertechnology, Inc. RES 8.33K OHM 20W 1% AXIAL LUGS RER70F8331PCSL

Description
RES 8.33Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 8.33Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.33K OHM 20W 1% AXIAL LUGS - RER70F8331PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.33K OHM 20W 1% AXIAL LUGS
RER70F8331PCSL
RES 8.33K OHM 20W 1% AXIAL LUGS RER70F8331PCSL
RES 8.33Kohm 20W 1% AXIAL LUGS

RES 8.33Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F8331PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F8331PCSL-ND
Chassis Mount Resistors RER70F8331PCSL-ND
8.33 kOhms ±1% 20W Wirewound Chassis Mount Resistor

8.33 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F8331PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F8331PCSL
Chassis Mount Resistors RER70F8331PCSL
RES CHAS MNT 8.33K OHM 1% 20W

RES CHAS MNT 8.33K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F8331PCSL RER70F8331PCSL-ND RER70F8331PCSL
Product Name RES 8.33K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 8330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details