Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F7R87RCSL

Description
7.87 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Description
7.87 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER70F7R87RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This specific model has a power rating of 20 watts at 25 °C and a resistance value of 7.87 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry and 1,000 MΩ after moisture testing. The resistor is suitable for applications requiring high reliability and performance under extreme conditions.

Datasheet Summary
Powered by GS/AI

The RER70F7R87RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This specific model has a power rating of 20 watts at 25 °C and a resistance value of 7.87 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry and 1,000 MΩ after moisture testing. The resistor is suitable for applications requiring high reliability and performance under extreme conditions.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F7R87RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F7R87RCSL-ND
Chassis Mount Resistors RER70F7R87RCSL-ND
7.87 Ohms ±1% 20W Wirewound Chassis Mount Resistor

7.87 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 7.87 OHM 20W 1% AXIAL LUGS - RER70F7R87RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87 OHM 20W 1% AXIAL LUGS
RER70F7R87RCSL
RES 7.87 OHM 20W 1% AXIAL LUGS RER70F7R87RCSL
RES 7.87ohm 20W 1% AXIAL LUGS

RES 7.87ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F7R87RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F7R87RCSL
Chassis Mount Resistors RER70F7R87RCSL
RES CHAS MNT 7.87 OHM 1% 20W

RES CHAS MNT 7.87 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F7R87RCSL-ND RER70F7R87RCSL RER70F7R87RCSL
Product Name Chassis Mount Resistors RES 7.87 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 7.87 ohms 7.87 ohms 7.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details