Vishay Intertechnology, Inc. RES 76.8 OHM 20W 1% AXIAL LUGS RER70F76R8RC02

Description
RES 76.8ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 76.8ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 20W 1% AXIAL LUGS - RER70F76R8RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 20W 1% AXIAL LUGS
RER70F76R8RC02
RES 76.8 OHM 20W 1% AXIAL LUGS RER70F76R8RC02
RES 76.8ohm 20W 1% AXIAL LUGS

RES 76.8ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F76R8RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F76R8RC02-ND
Chassis Mount Resistors RER70F76R8RC02-ND
76.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

76.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F76R8RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F76R8RC02
Chassis Mount Resistors RER70F76R8RC02
RES CHAS MNT 76.8 OHM 1% 20W

RES CHAS MNT 76.8 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F76R8RC02 RER70F76R8RC02-ND RER70F76R8RC02
Product Name RES 76.8 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details