Vishay Intertechnology, Inc. RES 715 OHM 20W 1% AXIAL LUGS RER70F7150RC02

Description
RES 715ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 715ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 20W 1% AXIAL LUGS - RER70F7150RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 20W 1% AXIAL LUGS
RER70F7150RC02
RES 715 OHM 20W 1% AXIAL LUGS RER70F7150RC02
RES 715ohm 20W 1% AXIAL LUGS

RES 715ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F7150RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F7150RC02-ND
Chassis Mount Resistors RER70F7150RC02-ND
715 Ohms ±1% 20W Wirewound Chassis Mount Resistor

715 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F7150RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F7150RC02
Chassis Mount Resistors RER70F7150RC02
RES CHAS MNT 715 OHM 1% 20W

RES CHAS MNT 715 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F7150RC02 RER70F7150RC02-ND RER70F7150RC02
Product Name RES 715 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 715 ohms 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details