Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F6R49MC02

Description
6.49 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Description
6.49 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER70F6R49MC02 chassis mount resistor from Lingto Electronic Limited is a wirewound resistor designed for military applications, qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded techniques and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. With a power rating of 20 watts at 25 °C, the resistor has a resistance value of 6.49 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a high insulation resistance of 10,000 MΩ minimum when dry. The resistor is suitable for applications requiring reliability and durability under extreme conditions, making it a viable option for engineers seeking robust components for their projects.

Datasheet Summary
Powered by GS/AI

The RER70F6R49MC02 chassis mount resistor from Lingto Electronic Limited is a wirewound resistor designed for military applications, qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded techniques and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. With a power rating of 20 watts at 25 °C, the resistor has a resistance value of 6.49 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a high insulation resistance of 10,000 MΩ minimum when dry. The resistor is suitable for applications requiring reliability and durability under extreme conditions, making it a viable option for engineers seeking robust components for their projects.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F6R49MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6R49MC02-ND
Chassis Mount Resistors RER70F6R49MC02-ND
6.49 Ohms ±1% 20W Wirewound Chassis Mount Resistor

6.49 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 6.49 OHM 20W 1% AXIAL LUGS - RER70F6R49MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 20W 1% AXIAL LUGS
RER70F6R49MC02
RES 6.49 OHM 20W 1% AXIAL LUGS RER70F6R49MC02
RES 6.49ohm 20W 1% AXIAL LUGS

RES 6.49ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F6R49MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6R49MC02
Chassis Mount Resistors RER70F6R49MC02
RES CHAS MNT 6.49 OHM 1% 20W

RES CHAS MNT 6.49 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F6R49MC02-ND RER70F6R49MC02 RER70F6R49MC02
Product Name Chassis Mount Resistors RES 6.49 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 6.49 ohms 6.49 ohms 6.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details