The RER70F6R00RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and non-inductive styles utilizing Ayrton-Perry winding to minimize reactive components. This model has a power rating of 20 watts at 25 °C and operates within a resistance range of 0.1 to 12.1 kΩ, with a tolerance of ±1%. It is suitable for use in a wide operating temperature range of -55 °C to +250 °C. The resistor also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability in demanding environments. Engineers considering this resistor should note its robust construction and military-grade specifications, making it suitable for applications requiring high reliability and performance.
RES 6ohm 20W 1% AXIAL LUGS
6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
RES CHAS MNT 6 OHM 1% 20W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER70F6R00RCSL | RER70F6R00RCSL-ND | RER70F6R00RCSL |
| Product Name | RES 6 OHM 20W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 6 ohms | 6 ohms | 6 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 20 watts | 20 watts | 20 watts |
| Configuration | Single Resistor |