Vishay Intertechnology, Inc. RES 69.8 OHM 20W 1% AXIAL LUGS RER70F69R8MCSL

Description
RES 69.8ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 69.8ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 20W 1% AXIAL LUGS - RER70F69R8MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 20W 1% AXIAL LUGS
RER70F69R8MCSL
RES 69.8 OHM 20W 1% AXIAL LUGS RER70F69R8MCSL
RES 69.8ohm 20W 1% AXIAL LUGS

RES 69.8ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F69R8MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F69R8MCSL-ND
Chassis Mount Resistors RER70F69R8MCSL-ND
69.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

69.8 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F69R8MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F69R8MCSL
Chassis Mount Resistors RER70F69R8MCSL
RES CHAS MNT 69.8 OHM 1% 20W

RES CHAS MNT 69.8 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F69R8MCSL RER70F69R8MCSL-ND RER70F69R8MCSL
Product Name RES 69.8 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers