Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F64R9RC02

Description
64.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
64.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F64R9RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F64R9RC02-ND
Chassis Mount Resistors RER70F64R9RC02-ND
64.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

64.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 64.9 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER70F64R9RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 64.9 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER70F64R9RC02
Res Wirewound 64.9 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F64R9RC02
Res Wirewound 64.9 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 64.9 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F64R9RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F64R9RC02
Chassis Mount Resistors RER70F64R9RC02
RES CHAS MNT 64.9 OHM 1% 20W

RES CHAS MNT 64.9 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F64R9RC02-ND RER70F64R9RC02 RER70F64R9RC02
Product Name Chassis Mount Resistors Res Wirewound 64.9 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details