Vishay Precision Group RES 6.34K OHM 20W 1% AXIAL LUGS RER70F6341MC02

Description
RES 6.34Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6.34Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 20W 1% AXIAL LUGS - RER70F6341MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 20W 1% AXIAL LUGS
RER70F6341MC02
RES 6.34K OHM 20W 1% AXIAL LUGS RER70F6341MC02
RES 6.34Kohm 20W 1% AXIAL LUGS

RES 6.34Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F6341MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6341MC02-ND
Chassis Mount Resistors RER70F6341MC02-ND
6.34 kOhms ±1% 20W Wirewound Chassis Mount Resistor

6.34 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F6341MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6341MC02
Chassis Mount Resistors RER70F6341MC02
RES CHAS MNT 6.34K OHM 1% 20W

RES CHAS MNT 6.34K OHM 1% 20W

Supplier's Site Datasheet
Erh-25 6.34K 1% Rer70F6341M C02 Vishay - 71M0363 - Newark, An Avnet Company
Chicago, IL, United States
Erh-25 6.34K 1% Rer70F6341M C02 Vishay
71M0363
Erh-25 6.34K 1% Rer70F6341M C02 Vishay 71M0363
ERH-25 6.34K 1% RER70F6341M C02

ERH-25 6.34K 1% RER70F6341M C02

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RER70F6341MC02 RER70F6341MC02-ND RER70F6341MC02 71M0363
Product Name RES 6.34K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors Erh-25 6.34K 1% Rer70F6341M C02 Vishay
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers