Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F62R5PC02

Description
62.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
62.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F62R5PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F62R5PC02-ND
Chassis Mount Resistors RER70F62R5PC02-ND
62.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

62.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 62.5 OHM 20W 1% AXIAL LUGS - RER70F62R5PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.5 OHM 20W 1% AXIAL LUGS
RER70F62R5PC02
RES 62.5 OHM 20W 1% AXIAL LUGS RER70F62R5PC02
RES 62.5ohm 20W 1% AXIAL LUGS

RES 62.5ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F62R5PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F62R5PC02
Chassis Mount Resistors RER70F62R5PC02
RES CHAS MNT 62.5 OHM 1% 20W

RES CHAS MNT 62.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F62R5PC02-ND RER70F62R5PC02 RER70F62R5PC02
Product Name Chassis Mount Resistors RES 62.5 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 62.5 ohms 62.5 ohms 62.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers