Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F60R4RC02

Description
60.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
60.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F60R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F60R4RC02-ND
Chassis Mount Resistors RER70F60R4RC02-ND
60.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

60.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 60.4 OHM 20W 1% AXIAL LUGS - RER70F60R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 20W 1% AXIAL LUGS
RER70F60R4RC02
RES 60.4 OHM 20W 1% AXIAL LUGS RER70F60R4RC02
RES 60.4ohm 20W 1% AXIAL LUGS

RES 60.4ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F60R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F60R4RC02
Chassis Mount Resistors RER70F60R4RC02
RES CHAS MNT 60.4 OHM 1% 20W

RES CHAS MNT 60.4 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F60R4RC02-ND RER70F60R4RC02 RER70F60R4RC02
Product Name Chassis Mount Resistors RES 60.4 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers