Vishay Intertechnology, Inc. RES 51.1 OHM 20W 1% AXIAL LUGS RER70F51R1RCSL

Description
RES 51.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 51.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 20W 1% AXIAL LUGS - RER70F51R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 20W 1% AXIAL LUGS
RER70F51R1RCSL
RES 51.1 OHM 20W 1% AXIAL LUGS RER70F51R1RCSL
RES 51.1ohm 20W 1% AXIAL LUGS

RES 51.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F51R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F51R1RCSL-ND
Chassis Mount Resistors RER70F51R1RCSL-ND
51.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

51.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F51R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F51R1RCSL
Chassis Mount Resistors RER70F51R1RCSL
RES CHAS MNT 51.1 OHM 1% 20W

RES CHAS MNT 51.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F51R1RCSL RER70F51R1RCSL-ND RER70F51R1RCSL
Product Name RES 51.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623750-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 20000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details