Vishay Intertechnology, Inc. RES 5.11K OHM 20W 1% AXIAL LUGS RER70F5111RCSL

Description
RES 5.11Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 5.11Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 20W 1% AXIAL LUGS - RER70F5111RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 20W 1% AXIAL LUGS
RER70F5111RCSL
RES 5.11K OHM 20W 1% AXIAL LUGS RER70F5111RCSL
RES 5.11Kohm 20W 1% AXIAL LUGS

RES 5.11Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F5111RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F5111RCSL-ND
Chassis Mount Resistors RER70F5111RCSL-ND
5.11 kOhms ±1% 20W Wirewound Chassis Mount Resistor

5.11 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F5111RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F5111RCSL
Chassis Mount Resistors RER70F5111RCSL
RES CHAS MNT 5.11K OHM 1% 20W

RES CHAS MNT 5.11K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F5111RCSL RER70F5111RCSL-ND RER70F5111RCSL
Product Name RES 5.11K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details