Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F4R46MC02

Description
4.46 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.46 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F4R46MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F4R46MC02-ND
Chassis Mount Resistors RER70F4R46MC02-ND
4.46 Ohms ±1% 20W Wirewound Chassis Mount Resistor

4.46 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.46 OHM 20W 1% AXIAL LUGS - RER70F4R46MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.46 OHM 20W 1% AXIAL LUGS
RER70F4R46MC02
RES 4.46 OHM 20W 1% AXIAL LUGS RER70F4R46MC02
RES 4.46ohm 20W 1% AXIAL LUGS

RES 4.46ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F4R46MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F4R46MC02
Chassis Mount Resistors RER70F4R46MC02
RES CHAS MNT 4.46 OHM 1% 20W

RES CHAS MNT 4.46 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F4R46MC02-ND RER70F4R46MC02 RER70F4R46MC02
Product Name Chassis Mount Resistors RES 4.46 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.46 ohms 4.46 ohms 4.46 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details