Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F4R22RCSL

Description
4.22 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.22 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F4R22RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F4R22RCSL-ND
Chassis Mount Resistors RER70F4R22RCSL-ND
4.22 Ohms ±1% 20W Wirewound Chassis Mount Resistor

4.22 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.22 OHM 20W 1% AXIAL LUGS - RER70F4R22RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22 OHM 20W 1% AXIAL LUGS
RER70F4R22RCSL
RES 4.22 OHM 20W 1% AXIAL LUGS RER70F4R22RCSL
RES 4.22ohm 20W 1% AXIAL LUGS

RES 4.22ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F4R22RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F4R22RCSL
Chassis Mount Resistors RER70F4R22RCSL
RES CHAS MNT 4.22 OHM 1% 20W

RES CHAS MNT 4.22 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F4R22RCSL-ND RER70F4R22RCSL RER70F4R22RCSL
Product Name Chassis Mount Resistors RES 4.22 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.22 ohms 4.22 ohms 4.22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details