Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F4641RCSL

Description
4.64 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.64 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F4641RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F4641RCSL-ND
Chassis Mount Resistors RER70F4641RCSL-ND
4.64 kOhms ±1% 20W Wirewound Chassis Mount Resistor

4.64 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.64K OHM 20W 1% AXIAL LUGS - RER70F4641RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 20W 1% AXIAL LUGS
RER70F4641RCSL
RES 4.64K OHM 20W 1% AXIAL LUGS RER70F4641RCSL
RES 4.64Kohm 20W 1% AXIAL LUGS

RES 4.64Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F4641RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F4641RCSL
Chassis Mount Resistors RER70F4641RCSL
RES CHAS MNT 4.64K OHM 1% 20W

RES CHAS MNT 4.64K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F4641RCSL-ND RER70F4641RCSL RER70F4641RCSL
Product Name Chassis Mount Resistors RES 4.64K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1625971-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details