Res Wirewound 4.53K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
4.53 kOhms ±1% 20W Wirewound Chassis Mount Resistor
RES CHAS MNT 4.53K OHM 1% 20W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER70F4531RC02 | RER70F4531RC02-ND | RER70F4531RC02 |
| Product Name | Res Wirewound 4.53K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 20 watts | 20 watts | 20 watts |
| Configuration | Single Resistor |