Vishay Intertechnology, Inc. RES 3.74 OHM 20W 1% AXIAL LUGS RER70F3R74RCSL

Description
RES 3.74ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.74ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74 OHM 20W 1% AXIAL LUGS - RER70F3R74RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74 OHM 20W 1% AXIAL LUGS
RER70F3R74RCSL
RES 3.74 OHM 20W 1% AXIAL LUGS RER70F3R74RCSL
RES 3.74ohm 20W 1% AXIAL LUGS

RES 3.74ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3R74RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3R74RCSL
Chassis Mount Resistors RER70F3R74RCSL
RES CHAS MNT 3.74 OHM 1% 20W

RES CHAS MNT 3.74 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER70F3R74RCSL RER70F3R74RCSL
Product Name RES 3.74 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 6661623 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers