3.16 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Res Wirewound 3.16 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RES CHAS MNT 3.16 OHM 1% 20W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER70F3R16RC02-ND | RER70F3R16RC02 | RER70F3R16RC02 |
| Product Name | Chassis Mount Resistors | Res Wirewound 3.16 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Resistance Range | 3.16 ohms | 3.16 ohms |