Vishay Intertechnology, Inc. RES 3.16 OHM 20W 1% AXIAL LUGS RER70F3R16PCSL

Description
RES 3.16ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.16ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16 OHM 20W 1% AXIAL LUGS - RER70F3R16PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 20W 1% AXIAL LUGS
RER70F3R16PCSL
RES 3.16 OHM 20W 1% AXIAL LUGS RER70F3R16PCSL
RES 3.16ohm 20W 1% AXIAL LUGS

RES 3.16ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3R16PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3R16PCSL-ND
Chassis Mount Resistors RER70F3R16PCSL-ND
3.16 Ohms ±1% 20W Wirewound Chassis Mount Resistor

3.16 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RER70F3R16PCSL RER70F3R16PCSL-ND
Product Name RES 3.16 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box
Resistance Range 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details