Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F3831RCSL

Description
3.83 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.83 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F3831RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3831RCSL-ND
Chassis Mount Resistors RER70F3831RCSL-ND
3.83 kOhms ±1% 20W Wirewound Chassis Mount Resistor

3.83 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.83K OHM 20W 1% AXIAL LUGS - RER70F3831RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 20W 1% AXIAL LUGS
RER70F3831RCSL
RES 3.83K OHM 20W 1% AXIAL LUGS RER70F3831RCSL
RES 3.83Kohm 20W 1% AXIAL LUGS

RES 3.83Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3831RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3831RCSL
Chassis Mount Resistors RER70F3831RCSL
RES CHAS MNT 3.83K OHM 1% 20W

RES CHAS MNT 3.83K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3831RCSL-ND RER70F3831RCSL RER70F3831RCSL
Product Name Chassis Mount Resistors RES 3.83K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers