37.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
RES 37.4ohm 20W 1% AXIAL LUGS
RES CHAS MNT 37.4 OHM 1% 20W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER70F37R4RCSL-ND | RER70F37R4RCSL | RER70F37R4RCSL |
| Product Name | Chassis Mount Resistors | RES 37.4 OHM 20W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 37.4 ohms | 37.4 ohms | 37.4 ohms |