Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F3241MC02

Description
3.24 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.24 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F3241MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3241MC02-ND
Chassis Mount Resistors RER70F3241MC02-ND
3.24 kOhms ±1% 20W Wirewound Chassis Mount Resistor

3.24 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.24K OHM 20W 1% AXIAL LUGS - RER70F3241MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 20W 1% AXIAL LUGS
RER70F3241MC02
RES 3.24K OHM 20W 1% AXIAL LUGS RER70F3241MC02
RES 3.24Kohm 20W 1% AXIAL LUGS

RES 3.24Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3241MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3241MC02
Chassis Mount Resistors RER70F3241MC02
RES CHAS MNT 3.24K OHM 1% 20W

RES CHAS MNT 3.24K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3241MC02-ND RER70F3241MC02 RER70F3241MC02
Product Name Chassis Mount Resistors RES 3.24K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details