Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F3161RC02

Description
3.16 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.16 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F3161RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F3161RC02-ND
Chassis Mount Resistors RER70F3161RC02-ND
3.16 kOhms ±1% 20W Wirewound Chassis Mount Resistor

3.16 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.16K OHM 20W 1% AXIAL LUGS - RER70F3161RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 20W 1% AXIAL LUGS
RER70F3161RC02
RES 3.16K OHM 20W 1% AXIAL LUGS RER70F3161RC02
RES 3.16Kohm 20W 1% AXIAL LUGS

RES 3.16Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F3161RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F3161RC02
Chassis Mount Resistors RER70F3161RC02
RES CHAS MNT 3.16K OHM 1% 20W

RES CHAS MNT 3.16K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F3161RC02-ND RER70F3161RC02 RER70F3161RC02
Product Name Chassis Mount Resistors RES 3.16K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - C101K5JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details