Vishay Intertechnology, Inc. RES 30 OHM 20W 1% AXIAL LUGS RER70F30R0RC02

Description
RES 30ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 30ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 20W 1% AXIAL LUGS - RER70F30R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 20W 1% AXIAL LUGS
RER70F30R0RC02
RES 30 OHM 20W 1% AXIAL LUGS RER70F30R0RC02
RES 30ohm 20W 1% AXIAL LUGS

RES 30ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F30R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F30R0RC02-ND
Chassis Mount Resistors RER70F30R0RC02-ND
30 Ohms ±1% 20W Wirewound Chassis Mount Resistor

30 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F30R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F30R0RC02
Chassis Mount Resistors RER70F30R0RC02
RES CHAS MNT 30 OHM 1% 20W

RES CHAS MNT 30 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F30R0RC02 RER70F30R0RC02-ND RER70F30R0RC02
Product Name RES 30 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details