Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F2R94RC02

Description
2.94 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.94 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F2R94RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F2R94RC02-ND
Chassis Mount Resistors RER70F2R94RC02-ND
2.94 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2.94 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 2.94 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER70F2R94RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.94 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER70F2R94RC02
Res Wirewound 2.94 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER70F2R94RC02
Res Wirewound 2.94 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 2.94 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F2R94RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F2R94RC02
Chassis Mount Resistors RER70F2R94RC02
RES CHAS MNT 2.94 OHM 1% 20W

RES CHAS MNT 2.94 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F2R94RC02-ND RER70F2R94RC02 RER70F2R94RC02
Product Name Chassis Mount Resistors Res Wirewound 2.94 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 2.94 ohms 2.94 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details