Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F2R37RCSL

Description
2.37 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.37 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F2R37RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F2R37RCSL-ND
Chassis Mount Resistors RER70F2R37RCSL-ND
2.37 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2.37 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.37 OHM 20W 1% AXIAL LUGS - RER70F2R37RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 20W 1% AXIAL LUGS
RER70F2R37RCSL
RES 2.37 OHM 20W 1% AXIAL LUGS RER70F2R37RCSL
RES 2.37ohm 20W 1% AXIAL LUGS

RES 2.37ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F2R37RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F2R37RCSL
Chassis Mount Resistors RER70F2R37RCSL
RES CHAS MNT 2.37 OHM 1% 20W

RES CHAS MNT 2.37 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F2R37RCSL-ND RER70F2R37RCSL RER70F2R37RCSL
Product Name Chassis Mount Resistors RES 2.37 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.37 ohms 2.37 ohms 2.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details