Vishay Intertechnology, Inc. RES 2.15 OHM 20W 1% AXIAL LUGS RER70F2R15MCSL

Description
RES 2.15ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.15ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15 OHM 20W 1% AXIAL LUGS - RER70F2R15MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 20W 1% AXIAL LUGS
RER70F2R15MCSL
RES 2.15 OHM 20W 1% AXIAL LUGS RER70F2R15MCSL
RES 2.15ohm 20W 1% AXIAL LUGS

RES 2.15ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F2R15MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F2R15MCSL-ND
Chassis Mount Resistors RER70F2R15MCSL-ND
2.15 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2.15 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F2R15MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F2R15MCSL
Chassis Mount Resistors RER70F2R15MCSL
RES CHAS MNT 2.15 OHM 1% 20W

RES CHAS MNT 2.15 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F2R15MCSL RER70F2R15MCSL-ND RER70F2R15MCSL
Product Name RES 2.15 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.15 ohms 2.15 ohms 2.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers