Vishay Intertechnology, Inc. RES 24.9 OHM 20W 1% AXIAL LUGS RER70F24R9RCSL

Description
RES 24.9ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 24.9ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 20W 1% AXIAL LUGS - RER70F24R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 20W 1% AXIAL LUGS
RER70F24R9RCSL
RES 24.9 OHM 20W 1% AXIAL LUGS RER70F24R9RCSL
RES 24.9ohm 20W 1% AXIAL LUGS

RES 24.9ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F24R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F24R9RCSL-ND
Chassis Mount Resistors RER70F24R9RCSL-ND
24.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

24.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F24R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F24R9RCSL
Chassis Mount Resistors RER70F24R9RCSL
RES CHAS MNT 24.9 OHM 1% 20W

RES CHAS MNT 24.9 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F24R9RCSL RER70F24R9RCSL-ND RER70F24R9RCSL
Product Name RES 24.9 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details