Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F24R0RC02

Description
24 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
24 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F24R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F24R0RC02-ND
Chassis Mount Resistors RER70F24R0RC02-ND
24 Ohms ±1% 20W Wirewound Chassis Mount Resistor

24 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 24 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER70F24R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER70F24R0RC02
Res Wirewound 24 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F24R0RC02
Res Wirewound 24 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 24 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F24R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F24R0RC02
Chassis Mount Resistors RER70F24R0RC02
RES CHAS MNT 24 OHM 1% 20W

RES CHAS MNT 24 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F24R0RC02-ND RER70F24R0RC02 RER70F24R0RC02
Product Name Chassis Mount Resistors Res Wirewound 24 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers