Vishay Intertechnology, Inc. RES 23 OHM 20W 1% AXIAL LUGS RER70F23R0RCSL

Description
RES 23ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 23ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23 OHM 20W 1% AXIAL LUGS - RER70F23R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23 OHM 20W 1% AXIAL LUGS
RER70F23R0RCSL
RES 23 OHM 20W 1% AXIAL LUGS RER70F23R0RCSL
RES 23ohm 20W 1% AXIAL LUGS

RES 23ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F23R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F23R0RCSL-ND
Chassis Mount Resistors RER70F23R0RCSL-ND
23 Ohms ±1% 20W Wirewound Chassis Mount Resistor

23 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F23R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F23R0RCSL
Chassis Mount Resistors RER70F23R0RCSL
RES CHAS MNT 23 OHM 1% 20W

RES CHAS MNT 23 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F23R0RCSL RER70F23R0RCSL-ND RER70F23R0RCSL
Product Name RES 23 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 23 ohms 23 ohms 23 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers