Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F2320RCSL

Description
232 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
232 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F2320RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F2320RCSL-ND
Chassis Mount Resistors RER70F2320RCSL-ND
232 Ohms ±1% 20W Wirewound Chassis Mount Resistor

232 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 232 OHM 20W 1% AXIAL LUGS - RER70F2320RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 20W 1% AXIAL LUGS
RER70F2320RCSL
RES 232 OHM 20W 1% AXIAL LUGS RER70F2320RCSL
RES 232ohm 20W 1% AXIAL LUGS

RES 232ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F2320RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F2320RCSL
Chassis Mount Resistors RER70F2320RCSL
RES CHAS MNT 232 OHM 1% 20W

RES CHAS MNT 232 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F2320RCSL-ND RER70F2320RCSL RER70F2320RCSL
Product Name Chassis Mount Resistors RES 232 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 232 ohms 232 ohms 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details