Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F2211RC02

Description
2.21 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.21 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F2211RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F2211RC02-ND
Chassis Mount Resistors RER70F2211RC02-ND
2.21 kOhms ±1% 20W Wirewound Chassis Mount Resistor

2.21 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 2.21K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER70F2211RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.21K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER70F2211RC02
Res Wirewound 2.21K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F2211RC02
Res Wirewound 2.21K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 2.21K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F2211RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F2211RC02
Chassis Mount Resistors RER70F2211RC02
RES CHAS MNT 2.21K OHM 1% 20W

RES CHAS MNT 2.21K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F2211RC02-ND RER70F2211RC02 RER70F2211RC02
Product Name Chassis Mount Resistors Res Wirewound 2.21K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - A129322-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details