Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F20R0RCSL

Description
20 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
20 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F20R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F20R0RCSL-ND
Chassis Mount Resistors RER70F20R0RCSL-ND
20 Ohms ±1% 20W Wirewound Chassis Mount Resistor

20 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 20 OHM 20W 1% AXIAL LUGS - RER70F20R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 20W 1% AXIAL LUGS
RER70F20R0RCSL
RES 20 OHM 20W 1% AXIAL LUGS RER70F20R0RCSL
RES 20ohm 20W 1% AXIAL LUGS

RES 20ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F20R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F20R0RCSL
Chassis Mount Resistors RER70F20R0RCSL
RES CHAS MNT 20 OHM 1% 20W

RES CHAS MNT 20 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F20R0RCSL-ND RER70F20R0RCSL RER70F20R0RCSL
Product Name Chassis Mount Resistors RES 20 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details