Vishay Intertechnology, Inc. RES 1.78 OHM 20W 1% AXIAL LUGS RER70F1R78RCSL

Description
RES 1.78ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.78ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78 OHM 20W 1% AXIAL LUGS - RER70F1R78RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78 OHM 20W 1% AXIAL LUGS
RER70F1R78RCSL
RES 1.78 OHM 20W 1% AXIAL LUGS RER70F1R78RCSL
RES 1.78ohm 20W 1% AXIAL LUGS

RES 1.78ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1R78RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1R78RCSL-ND
Chassis Mount Resistors RER70F1R78RCSL-ND
1.78 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.78 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1R78RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1R78RCSL
Chassis Mount Resistors RER70F1R78RCSL
RES CHAS MNT 1.78 OHM 1% 20W

RES CHAS MNT 1.78 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1R78RCSL RER70F1R78RCSL-ND RER70F1R78RCSL
Product Name RES 1.78 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.78 ohms 1.78 ohms 1.78 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details