Vishay Precision Group Res Wirewound 1.78 Ohm 1% 20W ¦50ppm/¦C 1% AXL Flange Card Pack RER70F1R78MC02

Description
Res Wirewound 1.78 Ohm 1% 20W ¦50ppm/¦C 1% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 1.78 Ohm 1% 20W ¦50ppm/¦C 1% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.78 Ohm 1% 20W ¦50ppm/¦C 1% AXL Flange Card Pack - RER70F1R78MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.78 Ohm 1% 20W ¦50ppm/¦C 1% AXL Flange Card Pack
RER70F1R78MC02
Res Wirewound 1.78 Ohm 1% 20W ¦50ppm/¦C 1% AXL Flange Card Pack RER70F1R78MC02
Res Wirewound 1.78 Ohm 1% 20W ¦50ppm/¦C 1% AXL Flange Card Pack

Res Wirewound 1.78 Ohm 1% 20W ¦50ppm/¦C 1% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F1R78MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1R78MC02-ND
Chassis Mount Resistors RER70F1R78MC02-ND
1.78 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.78 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Erh-25 1.78 1% Rer70F1R78M C02 Vishay - 61M3639 - Newark, An Avnet Company
Chicago, IL, United States
Erh-25 1.78 1% Rer70F1R78M C02 Vishay
61M3639
Erh-25 1.78 1% Rer70F1R78M C02 Vishay 61M3639
ERH-25 1.78 1% RER70F1R78M C02

ERH-25 1.78 1% RER70F1R78M C02

Supplier's Site
Chassis Mount Resistors - RER70F1R78MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1R78MC02
Chassis Mount Resistors RER70F1R78MC02
RES CHAS MNT 1.78 OHM 1% 20W

RES CHAS MNT 1.78 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RER70F1R78MC02 RER70F1R78MC02-ND 61M3639 RER70F1R78MC02
Product Name Res Wirewound 1.78 Ohm 1% 20W ¦50ppm/¦C 1% AXL Flange Card Pack Chassis Mount Resistors Erh-25 1.78 1% Rer70F1R78M C02 Vishay Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1630184-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers