Vishay Intertechnology, Inc. RES 1.5 OHM 20W 1% AXIAL LUGS RER70F1R50RCSL

Description
RES 1.5ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.5ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 20W 1% AXIAL LUGS - RER70F1R50RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 20W 1% AXIAL LUGS
RER70F1R50RCSL
RES 1.5 OHM 20W 1% AXIAL LUGS RER70F1R50RCSL
RES 1.5ohm 20W 1% AXIAL LUGS

RES 1.5ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F1R50RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F1R50RCSL-ND
Chassis Mount Resistors RER70F1R50RCSL-ND
1.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F1R50RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F1R50RCSL
Chassis Mount Resistors RER70F1R50RCSL
RES CHAS MNT 1.5 OHM 1% 20W

RES CHAS MNT 1.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F1R50RCSL RER70F1R50RCSL-ND RER70F1R50RCSL
Product Name RES 1.5 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers